EN
  • EN
  • DE

LMX2531LQ2570E

Part No LMX2531LQ2570E
Manufacturer Texas Instruments
Description LMX2531 High Performance Frequency Synthesizer System with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202451-LMX2531LQ2570E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ2570E CAD Model

Description

Introducing the LMX2531LQ2570E from Texas Instruments

The LMX2531LQ2570E is a high-performance, low-power frequency synthesizer system which includes a fully integrated delta-sigma PLL (Phase Locked Loop) and VCO (Voltage Controlled Oscillator). Engineered by the renowned semiconductor manufacturer, Texas Instruments, this device is designed to meet the rigorous demands of today's advanced wireless communication systems.

Key Features

  • High Frequency Range: The LMX2531LQ2570E operates at a broad frequency range, making it suitable for a variety of applications, including but not limited to telecommunications, consumer electronics, and aerospace.
  • Low Phase Noise: It provides exceptionally low phase noise performance, which is critical for high-quality signal transmission and ensures minimal interference in communication systems.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design process by reducing the number of external components required, thereby saving space and cost.
  • Programmable: The device features programmable dividers and charge pump currents, allowing for a high degree of flexibility and the ability to fine-tune performance to specific application needs.
  • Power Efficiency: Designed with power efficiency in mind, the LMX2531LQ2570E helps to extend battery life in portable applications and reduces power consumption in stationary installations.

Applications

The versatility of the LMX2531LQ2570E makes it an ideal choice for a host of applications. It is particularly well-suited for:

  • Wireless Infrastructure (Base Stations, Repeaters, etc.)
  • Satellite Communications
  • Test Equipment
  • RFID Readers
  • Portable Wireless Devices

Package and Quality

The LMX2531LQ2570E comes in a compact QFN (Quad-Flat No-leads) package, offering a space-saving solution without compromising on performance. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliability and longevity for your critical applications.

For designers and engineers seeking a high-performance frequency synthesizer with a proven track record, the LMX2531LQ2570E from Texas Instruments represents a superior choice that combines functionality, efficiency, and reliability in one compact package.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess