EN
  • EN
  • DE

LMX2541SQE2060E

Part No LMX2541SQE2060E
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description LMX2541 Ultra-Low Noise PLLatinum Frequency Synthesizer with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202469-LMX2541SQE2060E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2541SQE2060E CAD Model

Description

The LMX2541SQE2060E is a high-performance frequency synthesizer system from Texas Instruments, which incorporates an advanced Phase-Locked Loop (PLL) with Voltage Controlled Oscillator (VCO). This device is part of the PLLatinum™ series, known for its ultra-low noise characteristics and versatile frequency generation capabilities.

Key Features

  • Frequency Range: The LMX2541SQE2060E offers a wide frequency range from 64 MHz to 1040 MHz, which is suitable for a variety of applications including wireless infrastructure, test and measurement, and aerospace and defense.
  • Low Phase Noise: One of the defining features of this device is its exceptionally low phase noise performance, which is critical for high-performance RF systems.
  • High Resolution: The integrated delta-sigma fractional N PLL provides fine frequency resolution, enabling precise control over the output frequency.
  • Programmable: The device features a programmable charge pump and a fully integrated VCO, along with a variety of programmable dividers, allowing for a high degree of flexibility in system design.
  • Power Supply: It operates on a single 3.3V supply, minimizing power consumption and simplifying power supply design.
  • Packaging: The LMX2541SQE2060E is available in a 36-pin WQFN (RGE) package, which is compact and suitable for space-constrained applications.

Applications

The device is ideally suited for applications that require low noise and high precision, such as:

  • Wireless infrastructure (LTE, WCDMA, WiMAX, GSM)
  • Microwave point-to-point systems
  • Test and measurement equipment
  • Satellite communications
  • Radar systems

Additional Information

For more detailed information, including operating conditions, electrical characteristics, and programming instructions, designers and engineers can refer to the comprehensive datasheet and technical documentation available on the Texas Instruments website. The LMX2541SQE2060E is also supported by Texas Instruments' design tools and simulation models, facilitating the integration of the device into complex systems.

You May Also Be Interested in

Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2500 $51.7500
8+ $14.1539 $113.2312
11+ $13.7116 $150.8276
16+ $13.2693 $212.3088
20+ $12.8270 $256.5400
27+ $11.5000 $310.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess