EN
  • EN
  • DE

LMX2820RTCT

Part No LMX2820RTCT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC POWER  /  RF IC Synthesizer General Purpose 45MHz ~ 22.6GHz 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Texas Instruments
Series PLLatinum™
Package Tape & Reel (TR)
Function Synthesizer
Frequency 45MHz ~ 22.6GHz
RF Type General Purpose
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LMX2820RTCTTR
Standard Package 250
Win Source Part Number 1014052-LMX2820RTCT
Ultra Librarian 3D Model Ultra Librarian LMX2820RTCT CAD Model

Description

Introducing the LMX2820RTCT from Texas Instruments

The LMX2820RTCT is a state-of-the-art frequency synthesizer from Texas Instruments, designed to meet the rigorous demands of modern RF and microwave systems. This ultra-low noise synthesizer is capable of generating frequencies up to 20 GHz, making it an ideal solution for a wide range of applications including wireless infrastructure, radar systems, test and measurement equipment, and satellite communications.

At the heart of the LMX2820RTCT lies a high-performance phase-locked loop (PLL) with integrated voltage-controlled oscillators (VCOs). This advanced PLL architecture ensures exceptional phase noise performance and spurious reduction, which is critical for high-speed data communications and precise signal generation. The device features a fractional-N frequency synthesizer, which allows for fine frequency resolution and flexibility in frequency planning.

The LMX2820RTCT is designed with versatility in mind, supporting both integer and fractional modes of operation. It comes with a multi-core VCO that covers a wide frequency range, reducing the need for external components and simplifying the design process. Its programmable output power levels and integrated output buffer ensure that it can drive a variety of load conditions without the need for external amplification.

For ease of integration, the LMX2820RTCT is equipped with a serial peripheral interface (SPI) that allows for simple programming and control. The device also includes advanced features such as phase synchronization and fast frequency hopping, making it a perfect fit for phased array antennas and frequency-agile systems.

The robust design of the LMX2820RTCT ensures reliable operation over a wide temperature range, and its compact 32-pin WQFN package makes it suitable for space-constrained applications. With its industry-leading performance and flexibility, the LMX2820RTCT from Texas Instruments is set to become a cornerstone in the design of next-generation RF and microwave systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.4943 $101.4943
2+ $98.2203 $196.4406
3+ $94.9463 $284.8389
4+ $85.1243 $340.4972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess