EN
  • EN
  • DE

LMZ10505EXTTZX/NOPB

Part No LMZ10505EXTTZX/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 5 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V - - 5A 2.95V - 5.5V Input
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package TO-PMOD-7, Power Module
Case / Package TO-PMOD-7
Family Name LMZ10505
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923540-LMZ10505EXTTZX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMZ10505EXTTZX/NOPB CAD Model

Description

Product Overview: LMZ10505EXTTZX/NOPB

The LMZ10505EXTTZX/NOPB is a high-performance, easy-to-use power module from Texas Instruments, designed for a wide range of applications. This power solution integrates a DC/DC converter, inductor, and passives into a compact, low-profile package. It is particularly suitable for space-constrained applications that require efficient power conversion and minimal external components.

Key Features

  • Integrated Power Solution: Combines a DC/DC converter with an inductor and passives in a single package, simplifying design and reducing external component count.
  • High Efficiency: Provides excellent power efficiency, which helps to minimize heat generation and improve system reliability.
  • Adjustable Output Voltage: Offers a wide output voltage range, which can be adjusted to meet the specific needs of various applications.
  • Compact Footprint: Features a small form factor, making it ideal for portable and space-constrained devices.
  • Easy-to-Use: Requires minimal external components, enabling quick and straightforward implementation in a variety of systems.

Applications

The LMZ10505EXTTZX/NOPB is versatile and can be used in a variety of applications, including:

  • Telecommunication equipment
  • Networking devices
  • Industrial systems
  • Portable electronics
  • Medical equipment

Technical Specifications

  • Input Voltage Range: Designed to operate over a wide input voltage range, accommodating various power sources.
  • Output Current: Capable of delivering a substantial amount of current to the load, making it suitable for high-power applications.
  • Thermal Performance: Built with thermal management in mind, ensuring the device operates within its temperature range even under full load conditions.
  • Protection Features: Includes over-current, over-temperature, and under-voltage lockout protection to safeguard the module and the system it powers.

With its robust feature set and ease of use, the LMZ10505EXTTZX/NOPB from Texas Instruments is an excellent choice for designers looking to implement a reliable and efficient power solution in their next project.

You May Also Be Interested in

Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0645 $66.1935
6+ $18.1042 $108.6252
9+ $17.5384 $157.8456
12+ $16.9727 $203.6724
16+ $16.4069 $262.5104
21+ $14.7097 $308.9037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess