EN
  • EN
  • DE
  • IT

LMZ14202HTZX/NOPB

Part No LMZ14202HTZX/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 5V 2A 7-Pin TO-PMOD EP T/R / IC BUCK SYNC ADJ 2A TO-PMOD-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Minimum Input Voltage 6V
Maximum Input Voltage 42V
Nominal Output Voltage 1 5 to 30 V
Current - Output (Max) 2A
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -55°C to 125°C
Efficiency 97%
Mounting SMD (SMT)
Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Win Source Part Number 206480-LMZ14202HTZX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Power Management, Industrial
Family Name LMZ14202H
Introduction Date January 21, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ14202HTZX/NOPB CAD Model

Description

The is a high-performance, easy-to-use power module from Texas Instruments. Part of the Simple Switcher® series, it is capable of delivering up to 3A of output current from an input voltage range of 6V to 42V.

  • Output Voltage: Adjustable from 0.8V to 6V
  • Efficiency: Up to 95%
  • Protection Features: Over-temperature, under-voltage lockout, and over-current protection
  • Compliance: RoHS compliant, lead, bromine, and antimony-free
  • Package: HTSSOP package

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 5V
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 400W
Need more? Email Us
AIMTEC
DC DC CONVERTER 5V 1W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.591-6V 50W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W
Lowest to $91.0909
Pololu Corporation
DC DC CONVERTER 5V 20W
Lowest to $8.3126
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 2.5V 50W
Lowest to $95.7625

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7481 $53.7405
12+ $8.8190 $105.8280
18+ $8.5434 $153.7812
25+ $8.2678 $206.6950
32+ $7.9922 $255.7504
42+ $7.1654 $300.9468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess