EN
  • EN
  • DE
  • IT

LMZ23608TZ

Part No LMZ23608TZ
Manufacturer Texas Instruments
Description 8A SIMPLE SWITCHER® Power Module with 36V Maximum Input Voltage and Current Sharing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202583-LMZ23608TZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ23608TZ CAD Model

Description

The LMZ23608TZ from Texas Instruments is a highly efficient, easy-to-use power module that integrates a DC/DC converter with the capability of delivering up to 8A of output current. Designed to simplify the power supply design process, this module is ideal for a wide range of applications, including telecommunications, networking, industrial, and test equipment.

Key Features

  • High Efficiency: The LMZ23608TZ operates with an efficiency of up to 95%, which helps to minimize energy loss and heat dissipation.
  • Wide Input Voltage Range: This power module can handle an input voltage range from 6V to 36V, making it suitable for various supply voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 6V, providing the flexibility needed to power a variety of loads.
  • Integrated Shielding: The module features integrated EMI shielding, which reduces electromagnetic interference, thus simplifying compliance with EMI regulations.
  • Thermal Performance: The innovative package design enhances thermal performance and allows for operation over a wide temperature range.

Advantages

The LMZ23608TZ is designed to offer several advantages to engineers and designers. Its compact size and integrated inductor simplify board layout and reduce external component count, which can lead to a reduction in design time and board space. The power module also includes built-in features such as over-temperature protection, under-voltage lockout, and over-current protection, which enhance the reliability and longevity of the end product.

Applications

With its robust design and versatile features, the LMZ23608TZ is well-suited for a variety of applications. It is particularly beneficial for use in space-constrained environments where a high-performance, reliable power supply is required. Whether it's for powering sensitive digital loads in communication infrastructure or providing a stable voltage in industrial automation systems, the LMZ23608TZ is an excellent choice for meeting complex power requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9503 $95.9006
3+ $39.3439 $118.0317
5+ $38.1144 $190.5720
7+ $36.8850 $258.1950
8+ $35.6554 $285.2432
11+ $31.9669 $351.6359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 433 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess