EN
  • EN
  • DE
  • IT

LMZ23610TZ

Part No LMZ23610TZ
Manufacturer Texas Instruments
Description LMZ23610 10A SIMPLE SWITCHER Power Module with 36V Maximum Input Voltage and
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202586-LMZ23610TZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ23610TZ CAD Model

Description

Introducing the LMZ23610TZ Power Module from Texas Instruments

The LMZ23610TZ is a high-performance power module from Texas Instruments, designed to deliver exceptional efficiency and reliability for a wide range of applications. This innovative product simplifies the design of power supply systems by integrating a power converter with an inductor, providing a compact and easy-to-use solution.

Key Features

  • High Efficiency: With its advanced design, the LMZ23610TZ achieves high efficiency, which helps to minimize heat dissipation and improve system performance.
  • Wide Input Voltage Range: This power module supports an input voltage range of 6V to 36V, making it versatile enough to handle a variety of power sources and system configurations.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 6V, providing flexibility to meet the needs of different circuits and applications.
  • High Output Current: Capable of delivering up to 10A of output current, the LMZ23610TZ is suitable for powering a broad range of electronic devices and components.
  • Thermal Performance: The power module is designed with excellent thermal performance in mind, featuring a power-enhanced package that helps to dissipate heat effectively.
  • Integrated Shielding: The inductor is shielded to minimize electromagnetic interference (EMI), ensuring stable operation in noise-sensitive environments.

Applications

The LMZ23610TZ is ideal for use in a variety of applications, including:

  • Industrial control systems
  • Telecommunications equipment
  • Networking devices
  • Automotive systems
  • Test and measurement instruments

Quality and Reliability

As with all Texas Instruments products, the LMZ23610TZ is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. With its robust design and advanced features, this power module is an excellent choice for designers seeking a high-efficiency, easy-to-implement power solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9353 $71.8059
5+ $22.4204 $112.1020
7+ $21.6629 $151.6403
10+ $20.1480 $201.4800
13+ $19.3906 $252.0778
17+ $18.6332 $316.7644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess