EN
  • EN
  • DE
  • IT

LMZ31704RVQR

Part No LMZ31704RVQR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 4A SIMPLE SWITCHER® Power Module with 2.95V-17V Input and Current Sharing in QFN Package | DC DC CONVERTER 0.6-5.5V 22W / Module DC-DC 1-OUT 0.6V to 5.5V 4A 42-Pin B3QFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 2.95V
Voltage - Input (Maximum) 17V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Maximum) 4A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95%
Mounting Style SMD
Manufacturer Package 42-BQFN Module
Parts Dimension 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)
Supplier Device Package 42-B3QFN
Control Features Enable, Active High
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1202596-LMZ31704RVQR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LMZ31704
Introduction Date July 12, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ31704RVQR CAD Model

Description

Product Overview: LMZ31704RVQR from Texas Instruments

The LMZ31704RVQR is a high-performance, easy-to-use power module designed and manufactured by Texas Instruments (TI). This power solution integrates a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This product is part of the SIMPLE SWITCHER® family, known for its reliability and simplicity in design.

Key Features:

  • Integrated Power Solution: The LMZ31704RVQR simplifies the power design process by integrating the inductor and FETs, which helps to reduce external component count and potential points of failure.
  • Efficiency: With its advanced integrated circuit (IC) design, this module achieves high efficiency, which is critical for energy-sensitive applications.
  • Output Voltage: The device supports an adjustable output voltage range from 0.6V to 3.6V, allowing for a wide range of uses in different circuit designs.
  • Current Capability: It is capable of delivering up to 4A of continuous output current, making it suitable for powering both high-current and standard applications.
  • Small Footprint: The compact QFN package measures just 10mm x 10mm x 4.3mm, making it ideal for space-constrained applications.
  • Thermal Performance: The module is designed with excellent thermal performance in mind, ensuring reliable operation even at full load and in high-temperature environments.

Applications:

The LMZ31704RVQR is versatile and can be used in a variety of applications, including:

  • Telecommunications and Networking Equipment
  • Enterprise Systems and Servers
  • Storage Systems
  • Industrial Applications
  • Test and Measurement Equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LMZ31704RVQR is no exception. It is designed to meet the stringent requirements of the industrial market and is manufactured with TI's rigorous quality standards. Customers can trust the LMZ31704RVQR for their critical applications that require a reliable and efficient power supply solution.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 5V 2W
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 10W
Need more? Email Us
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1924
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.3039
UPI
Step-down type 200kHz~800kHz Adjustable WQFN-20L(3x3) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9780
Traco Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 18V -2.5V 1.6W
Lowest to $2.4662
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5705
Murata Power Solutions Inc.
DC DC CONVERTER 17V -9V 2W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1768 $50.8840
12+ $8.3502 $100.2024
19+ $8.0893 $153.6967
26+ $7.8283 $203.5358
34+ $7.5674 $257.2916
45+ $6.7846 $305.3070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess