EN
  • EN
  • DE

LP2901N

Part No LP2901N
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR QUAD 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, MOS, Open-Collector
Supply Voltage - Operating 3 V to 30 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.025μA @ 5V
Current - Output (Typ) 30mA @ 5V
Current - Quiescent (Max) 100μA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 1056080-LP2901N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2901N CAD Model

Description

The LP2901N is a versatile quad differential comparator produced by Texas Instruments, designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±18V. This component is part of the industry-standard LM2901 series and is widely recognized for its reliability and performance in various electronic applications.

Key Features

  • Wide Supply Voltage Range: 2V to 36V (single supply) or ±1V to ±18V (dual supplies).
  • Low Supply Current Drain: Independent of the supply voltage, which is typically 0.8 mA, making it suitable for battery-powered devices.
  • Low Input Biasing Current: 25 nA, which enhances the accuracy of the system.
  • Low Input Offset Current: ±5 nA and low offset voltage of ±1 mV, contributing to a precise comparison of input signals.
  • Input Common-Mode Voltage Range: Includes the ground, allowing for direct sensing near ground.
  • Differential Input Voltage Range: Equal to the supply voltage, offering flexibility in various applications.
  • Output Compatibility: Compatible with TTL, MOS, and CMOS, allowing for easy integration with digital logic systems.

Applications

The LP2901N is suitable for a wide array of applications including:

  • Limit Comparators
  • Simple Analog to Digital Converters (ADCs)
  • DC Motor Controllers
  • Power Supply Control Circuits
  • Window Comparators
  • Voltage Monitoring
  • Alarm and Indicator Circuits
  • Multiple Analog Inputs

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP2901N is no exception. Built to meet or exceed industry standards, this comparator ensures longevity and consistent performance, making it a reliable choice for critical and demanding applications.

Package and Availability

The LP2901N is offered in a standard PDIP-14 (Plastic Dual-In-Line Package) and is readily available through Texas Instruments and authorized distributors. For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product datasheets.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.1932
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess