EN
  • EN
  • DE

LP2950CZ-5.0/LFT1

Part No LP2950CZ-5.0/LFT1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 100MA TO92-3 / LP2950-N/LP2951-N Series of Adjustable Micropower Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.6V at 100mA
Current - Output 100mA
Current - Quiescent (Iq) 120μA
Current - Supply (Maximum) 14mA
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Part Number Series LP2950
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808810-LP2950CZ-5.0/LFT1
Ultra Librarian 3D Model Ultra Librarian LP2950CZ-5.0/LFT1 CAD Model

Description

LP2950CZ-5.0/LFT1 Voltage Regulator

The LP2950CZ-5.0/LFT1 is a reliable and stable low-dropout voltage regulator designed and manufactured by the renowned semiconductor company, Texas Instruments. This regulator is specifically engineered to maintain a constant 5V output with an impressive accuracy rate, making it an ideal choice for sensitive electronic applications.

This voltage regulator has a wide range of input voltages, from 5.3V to 30V, allowing it to be used in various configurations and with different power sources. Its low dropout voltage ensures high efficiency, which is particularly beneficial in battery-powered devices where power conservation is critical.

The LP2950CZ-5.0/LFT1 comes in a TO-92 package, known for its compact size and ease of integration into circuit boards. It is capable of supplying an output current of up to 100mA, which is suitable for low-power applications such as microcontrollers, analog circuits, and other digital logic circuits.

One of the key features of this voltage regulator is its built-in current limiting and thermal shutdown. This provides protection against overcurrent and overheating, which is crucial for maintaining the longevity and reliability of both the regulator and the device it is powering. Additionally, the LP2950CZ-5.0/LFT1 offers low quiescent current, which further enhances its efficiency in standby mode.

For design flexibility, the LP2950CZ-5.0/LFT1 also includes an error flag output that signals a low output voltage, which can be a valuable feature for system monitoring and diagnostics. Its noise reduction capability, owing to the inclusion of a bypass capacitor, makes it an excellent choice for noise-sensitive applications such as audio or RF systems.

Overall, the LP2950CZ-5.0/LFT1 from Texas Instruments is a robust and versatile voltage regulator that offers a combination of performance, protection features, and efficiency, making it a top choice for designers looking to ensure stable power supply in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess