EN
  • EN
  • DE

LP2951ACM-3.3/NOPB

Part No LP2951ACM-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.3V, 1.24 V to 29 V
Voltage - Dropout (Typical) 0.38V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143609-LP2951ACM-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2951ACM-3.3/NOPB CAD Model

Description

The LP2951ACM-3.3/NOPB is a low-dropout voltage regulator produced by Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is designed to offer an array of features that make it an ideal choice for a variety of applications. The LP2951ACM-3.3/NOPB is a low-dropout (LDO) voltage regulator that operates with a voltage output of 3.3V. It is designed to provide a maximum output current of 100mA. The device is equipped with a low-dropout voltage feature which allows it to operate at a lower voltage level compared to other standard regulators. This feature makes it an excellent choice for battery-powered devices as it helps to conserve battery life. One of the key features of the LP2951ACM-3.3/NOPB is its ability to maintain a stable output voltage despite changes in the input voltage or load conditions. This is made possible by its high accuracy output voltage of ±0.5% at room temperature and ±1% over full temperature range. It also has a very low quiescent current of typically 75 µA with a 1 mA load. The LP2951ACM-3.3/NOPB is equipped with several safety features. It comes with a built-in current limiting feature and thermal shutdown protection, which helps to protect the device from damage due to overcurrent or overheating situations. It also has an error flag output feature that warns of a low output voltage, often due to falling outputs on the input voltage or an output overload. This product is designed to be compatible with a wide range of capacitors, which makes it flexible for design considerations. It is available in a small 8-pin VSSOP package, which makes it suitable for space-constrained applications. In terms of applications, the LP2951ACM-3.3/NOPB is versatile. It is suitable for use in battery-powered systems, portable instruments, cellular phones, cordless phones, and notebook and palmtop computers, among others.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0932 $54.6600
115+ $0.8970 $103.1550
175+ $0.8690 $152.0750
240+ $0.8410 $201.8400
310+ $0.8129 $251.9990
415+ $0.7288 $302.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 327 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess