EN
  • EN
  • DE
  • IT

LP2951ACSDX-3.3/NOPB

Part No LP2951ACSDX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 100MA 8WSON  /  Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 1.235V (3.3V)
Voltage - Output (Max) 29V
Voltage Dropout (Max) 0.6V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 120 µA
Current - Supply (Max) 14 mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LP2951
Other Names 296-37585-1,-296-37585-1,296-37585-2,LP2951ACSDX-3.3/NOPB,-LP2951ACSDX,296-37585-6
Standard Package 4,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244803-LP2951ACSDX-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2951ACSDX-3.3/NOPB CAD Model

Description

Product Overview: LP2951ACSDX-3.3/NOPB

The LP2951ACSDX-3.3/NOPB is a versatile, low power voltage regulator from Texas Instruments, designed to cater to a wide array of applications requiring a stable and precise 3.3V output. This regulator is part of the LP295x series and is known for its low dropout voltage and low quiescent current, making it an ideal choice for battery-powered devices and other power-sensitive applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is essential for consistent and reliable operation of sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage, the LP2951ACSDX-3.3/NOPB can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency in the system.
  • Low Quiescent Current: The device features a low quiescent current, which significantly reduces power consumption when in idle mode, thereby prolonging battery life in portable applications.
  • Current Limiting and Thermal Protection: It incorporates built-in current limiting and thermal protection features that safeguard the device and the system from excessive currents and overheating.
  • Adjustable Output: The regulator allows for an adjustable output configuration with the use of external resistors, providing design flexibility to meet specific application requirements.
  • Stable with Low ESR Capacitors: The LP2951ACSDX-3.3/NOPB is stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the external components required.

Applications

The LP2951ACSDX-3.3/NOPB is suitable for a variety of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microcontroller power supplies
  • Linear power supplies
  • Reference voltage sources

Package and Quality

This device is offered in a small-outline package, making it an excellent choice for space-constrained applications. Its NOPB designation indicates that it is part of Texas Instruments' eco-friendly product range, with a "No Lead"(Pb) free composition. The LP2951ACSDX-3.3/NOPB is manufactured to the highest quality standards, ensuring reliability and performance for critical applications.

For designers and engineers looking for a reliable voltage regulator that combines low power consumption with high accuracy and protection features, the LP2951ACSDX-3.3/NOPB from Texas Instruments is an excellent choice.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7127 $51.3810
75+ $1.4053 $105.3975
115+ $1.3614 $156.5610
155+ $1.3175 $204.2125
200+ $1.2736 $254.7200
265+ $1.1418 $302.5770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess