EN
  • EN
  • DE

LP2951CMMX-3.0/NOPB

Part No LP2951CMMX-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/ADJ 0.1A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1056111-LP2951CMMX-3.0/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2951CMMX-3.0/NOPB CAD Model

Description

Product Overview: Texas Instruments LP2951CMMX-3.0/NOPB

The LP2951CMMX-3.0/NOPB is a versatile, low power voltage regulator from Texas Instruments, designed to cater to a wide array of applications requiring a regulated 3.0V output. This regulator is part of the LP295x series, which is known for its low dropout, high accuracy, and low quiescent current features, making it suitable for battery-powered devices and other low-power applications.

With its ability to source up to 100mA of output current, the LP2951CMMX-3.0/NOPB is perfect for small-scale projects that require a stable and reliable power supply. The device is housed in a compact 8-pin VSSOP package, ensuring a minimal footprint on the PCB and making it an excellent choice for space-constrained applications.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, which is ideal for providing a stable power source to microcontrollers, sensors, and other ICs requiring a 3V input.
  • Low Dropout Voltage: The LP2951CMMX-3.0/NOPB offers a low dropout voltage, which means it can maintain regulation with a minimal difference between the input and output voltage, enhancing efficiency in operation.
  • Low Quiescent Current: The device is optimized for low quiescent current, significantly reducing power consumption when in standby mode, thereby extending the battery life of portable devices.
  • Error Flag: An error flag output warns of a low output voltage, which is beneficial for systems that require a reliable power supply for proper operation.
  • Shutdown Capability: It includes a shutdown feature that allows the regulator to be switched off, further reducing power consumption when the device is not in use.

Applications

The LP2951CMMX-3.0/NOPB is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Handheld instrumentation
  • Microcontroller power supplies
  • Linear power regulators for digital applications

Overall, the LP2951CMMX-3.0/NOPB from Texas Instruments stands out for its reliability, efficiency, and adaptability, making it an essential component for designers looking to enhance the performance and battery life of their portable and low-power devices.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess