EN
  • EN
  • DE
  • IT

LP2951CMMX-3.3

Part No LP2951CMMX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Series of Adjustable Micropower Voltage Regulators | IC REG LIN POS ADJ 100MA 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.235V (3.3V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LP2951
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202802-LP2951CMMX-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2951CMMX-3.3 CAD Model

Description

Product Overview: Texas Instruments LP2951CMMX-3.3

The LP2951CMMX-3.3, manufactured by Texas Instruments, is a versatile, low-dropout voltage regulator optimized for low power consumption and stable operation over a wide range of conditions. Designed to cater to a broad spectrum of applications, this regulator is an ideal choice for battery-powered devices, portable electronics, and other systems where power efficiency is critical.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits and microcontrollers.
  • Low Dropout Voltage: The LP2951CMMX-3.3 boasts a low dropout voltage, ensuring efficient operation even when the supply voltage is close to the output voltage, thus maximizing battery life.
  • Current Capacity: It can deliver up to 100mA of output current, suitable for a variety of low-power applications.
  • Low Quiescent Current: The quiescent current is low, which significantly reduces power consumption when the device is in idle mode.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Short-Circuit Protection: Short-circuit protection is included to safeguard the device and the load from potential damage due to output short circuits.

Applications

The LP2951CMMX-3.3 is suitable for a wide range of applications, including but not limited to:

  • Battery-powered Equipment
  • Portable Consumer Electronics
  • Handheld Instruments
  • Embedded Systems
  • Microcontroller Power Supplies

Package and Quality

This regulator is available in an 8-pin MSOP (Micro Small Outline Package) that offers a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the LP2951CMMX-3.3 is designed to meet the stringent requirements of the industry, ensuring performance and reliability.

For detailed specifications, application notes, and more information about the LP2951CMMX-3.3, please visit the Texas Instruments official product page.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6683 $50.1225
185+ $0.5483 $101.4355
285+ $0.5312 $151.3920
390+ $0.5141 $200.4990
505+ $0.4969 $250.9345
675+ $0.4455 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,600 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess