EN
  • EN
  • DE

LP2951CN/NOPB

Part No LP2951CN/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.1A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.24V (5V)
Maximum Output Voltage 29V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.24 V to 29 V
Voltage - Dropout (Typical) 0.38V @ 100mA
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 125833-LP2951CN/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2951CN/NOPB CAD Model

Description

The LP2951CN/NOPB from Texas Instruments is a highly reliable, efficient, and versatile voltage regulator that offers excellent performance and a wide range of features. It is designed to meet the needs of a variety of applications, from battery-powered devices to industrial systems, and its robust design ensures long-lasting performance and durability.

This product is part of Texas Instruments' LP295x series of micro-power voltage regulators, which are known for their precision, reliability, and versatility. The LP2951CN/NOPB operates with an input voltage range from 4.75V to 30V, and it can deliver an output voltage that can be set from 1.24V to 29V. This flexibility makes it suitable for a wide range of applications, including battery-powered systems, portable instruments, and power supply systems.

One of the standout features of the LP2951CN/NOPB is its low quiescent current, which is 75µA when not in shutdown mode and increases to 100µA only when the load current increases. This makes it an excellent choice for battery-powered systems, where energy efficiency is a key concern. The LP2951CN/NOPB also features a built-in current limit and thermal shutdown, providing protection for the device under extreme operating conditions. This ensures the longevity and reliability of the product, making it a dependable choice for critical applications.

The LP2951CN/NOPB also features an error flag output, which warns of a low output voltage, often due to falling inputs on the power supply line. This can be invaluable in applications where a stable power supply is critical. The device also includes a shutdown input feature, which can be used to turn off the regulator, reducing quiescent current to virtually zero.

The LP2951CN/NOPB is available in an 8-pin PDIP package, ensuring compactness and ease of integration into various electronic systems. Its wide operating temperature range from -40°C to +125°C also ensures its reliability in a variety of environments.

In summary, the LP2951CN/NOPB from Texas Instruments is a highly reliable, efficient, and versatile voltage regulator that offers excellent performance and a wide range of features. It is designed to meet the needs of a variety of applications, from battery-powered devices to industrial systems, and its robust design ensures long-lasting performance and durability.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6885 $51.0815
46+ $2.2060 $101.4760
71+ $2.1370 $151.7270
97+ $2.0681 $200.6057
126+ $1.9992 $251.8992
168+ $1.7924 $301.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess