EN
  • EN
  • DE

LP2952AIMX/NOPB

Part No LP2952AIMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.25A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.23V (5V)
Maximum Output Voltage 29V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 170μA to 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.23 V to 29 V
Voltage - Dropout (Typical) 0.47V @ 250mA
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 131754-LP2952AIMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2952AIMX/NOPB CAD Model

Description

The LP2952AIMX/NOPB is a highly efficient, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leading global semiconductor company. This product is part of Texas Instruments' LP295x series and is designed for use in a wide range of applications, including portable devices, automotive applications, and other electronics that require a stable and precise power supply.

The LP2952AIMX/NOPB operates with an input voltage range of 9V to 30V and delivers a maximum output current of 250mA. This makes it ideal for systems that need a reliable, steady power supply even under fluctuating input conditions. It also features a low quiescent current of 75µA at 100µA load, making it an energy-efficient choice.

One of the key features of the LP2952AIMX/NOPB is its low dropout voltage. This means that it can continue to regulate the output voltage even when the difference between the input and output voltage is very small. This low dropout capability makes it particularly useful in battery-operated devices where battery voltage can drop over time but a stable output voltage is still required.

The LP2952AIMX/NOPB is also designed with safety and reliability in mind. It features a thermal shutdown capability that protects the device from overheating, and a current limit function that prevents damage from excessive current. It also includes an error flag output that signals when the device is about to lose its ability to regulate the output voltage.

The LP2952AIMX/NOPB comes in a compact, surface-mount package, making it easy to integrate into a variety of electronic devices. It also offers a shutdown input that allows the regulator to be turned off, conserving energy when not in use.

In summary, the LP2952AIMX/NOPB from Texas Instruments is a versatile, efficient, and reliable voltage regulator that can meet the demands of a wide array of applications. Its low dropout voltage, safety features, and energy-efficient design make it an excellent choice for designers and engineers seeking to optimize their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess