EN
  • EN
  • DE

LP2953AIN

Part No LP2953AIN
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.25A 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.23V (5V)
Maximum Output Voltage 29V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 170μA to 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1056120-LP2953AIN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2953AIN CAD Model

Description

The LP2953AIN is a versatile and robust voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to deliver a stable and reliable power supply, making it a perfect choice for a wide range of applications, including consumer electronics, automotive, and industrial systems.

Key Features

  • Output Voltage: The LP2953AIN provides an adjustable output voltage ranging from 1.24V to 29V, which can be set using external resistors. This flexibility allows designers to use the same part for multiple applications with different voltage requirements.
  • High Accuracy: With a tight voltage regulation specification, this device maintains a steady output even under varying load conditions, ensuring high reliability for sensitive electronic components.
  • Low Dropout: The low dropout voltage of the LP2953AIN makes it an efficient choice for systems where the input voltage is only slightly higher than the output voltage, reducing power loss and improving overall efficiency.
  • Current Limiting and Thermal Shutdown: These built-in protection features safeguard the regulator and the downstream circuitry from damage due to over-current and over-temperature conditions.
  • Quiescent Current: The device boasts a low quiescent current, which is ideal for battery-powered applications where power conservation is crucial.

Applications

The LP2953AIN's performance characteristics make it suitable for a diverse array of applications, including:

  • Power supplies for microprocessors and digital systems
  • Battery chargers and power management for portable devices
  • Post-regulation for switching power supplies
  • Automotive electronics where voltage regulation is critical
  • Industrial control systems requiring stable power delivery

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LP2953AIN is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding conditions. With its robust design and comprehensive feature set, the LP2953AIN is a go-to voltage regulator for engineers seeking a trusted power management solution.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0139 $60.0278
5+ $24.6268 $123.1340
7+ $23.8573 $167.0011
9+ $23.0877 $207.7893
12+ $22.3181 $267.8172
15+ $20.0093 $300.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess