The SN74ACT11DBR is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in digital electronics. This triple 3-input positive AND gate is a fundamental component in the construction of complex logic circuits, providing users with the ability to perform logical AND operations across multiple inputs.
Encased in a SSOP (Shrink Small Outline Package), the SN74ACT11DBR offers a compact form factor that is suitable for space-constrained applications. This package type also allows for efficient surface-mount technology (SMT) assembly, making it a popular choice for modern printed circuit board (PCB) designs.
Key Features:
- Logic Type: Triple 3-Input AND Gate
- Package: 14-Pin SSOP (Shrink Small Outline Package)
- Operating Voltage Range: 4.5V to 5.5V, ideal for TTL (Transistor-Transistor Logic) compatible systems
- High Drive: Capable of driving 24mA at the output, ensuring strong signal transmission and reduced voltage drop
- Speed: Fast propagation delay, which is critical for high-speed logic operations and timing-critical applications
The SN74ACT11DBR boasts an impressive operating temperature range, making it suitable for industrial applications that may be subjected to harsh environmental conditions. Its robust design ensures that it can perform consistently across a wide range of temperatures without compromising on logic integrity or speed.
Whether you're designing complex computing systems, networking hardware, or digital signal processing units, the SN74ACT11DBR from Texas Instruments is a dependable choice for implementing logical AND functions. Its industry-standard footprint and compatibility with existing TTL logic levels make it a versatile and essential component for a vast array of electronic designs.
For detailed specifications, application notes, and additional resources, please refer to the official product page and datasheets provided by Texas Instruments.