EN
  • EN
  • DE

LP2953IMX

Part No LP2953IMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Adjustable Micropower Low-Dropout Voltage Regulators | IC REG LIN POS ADJ 250MA 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.23V (5V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 170μA
Maximum Supply Current 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LP2953
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1202824-LP2953IMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2953IMX CAD Model

Description

Product Overview: Texas Instruments LP2953IMX

The Texas Instruments LP2953IMX is a versatile, high-performance adjustable voltage regulator designed to cater to a wide range of applications. This regulator is capable of delivering an output current of up to 250mA, making it suitable for medium power needs. The device's output voltage is adjustable from 1.24V to 29V, providing the flexibility required to power various circuits and components.

Key Features

  • Adjustable Output Voltage: The LP2953IMX offers an adjustable output that can be set from 1.24V to 29V using external resistors. This feature allows designers to use the same part for multiple applications, simplifying inventory and reducing costs.
  • High Output Current: With the ability to supply up to 250mA of output current, this regulator can handle a broad range of power demands.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered applications.
  • Thermal Shutdown and Current Limit Protection: Built-in thermal shutdown and current limit protections safeguard the device and the application circuitry from damage due to overheating and overcurrent conditions.
  • Stable with Low-ESR Capacitors: The LP2953IMX is stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the capacitors needed for stable operation.

Applications

This regulator finds its applications in diverse areas due to its robustness and versatility. It is particularly well-suited for:

  • Battery-powered devices
  • Consumer electronics
  • Automotive applications
  • Telecommunications equipment
  • Portable and handheld devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP2953IMX is no exception. This product is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in a wide range of operating conditions.

Overall, the Texas Instruments LP2953IMX adjustable voltage regulator is a high-quality solution for designers looking for a reliable and flexible power management component. Its comprehensive feature set and robust protection mechanisms make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4114 $56.4560
90+ $1.1581 $104.2290
135+ $1.1219 $151.4565
185+ $1.0857 $200.8545
240+ $1.0496 $251.9040
320+ $0.9410 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess