EN
  • EN
  • DE

MSP430F2001IRSA

Part No MSP430F2001IRSA
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227305-MSP430F2001IRSA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F2001IRSA CAD Model

Description

Product Overview: MSP430F2001IRSA from Texas Instruments

The MSP430F2001IRSA is a highly integrated microcontroller solution designed by Texas Instruments for a broad range of applications. This product is a part of the MSP430 family, which is renowned for its ultra-low power consumption and robust digital control capabilities. The MSP430F2001IRSA is particularly suitable for battery-powered and portable devices due to its power-saving features and small footprint.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is based on a flexible, 16-bit RISC architecture that delivers a balanced trade-off between power efficiency and processing capability.
  • Ultra-Low Power Consumption: With features like multiple power-saving modes, this microcontroller can achieve extremely low power consumption during both active and standby operation. This makes it ideal for applications sensitive to power constraints.
  • Integrated Peripherals: The MSP430F2001IRSA includes a variety of on-chip peripherals such as a 10-bit analog-to-digital converter (ADC), a versatile 16-bit timer, and a built-in communication interface for simplified design and reduced external component count.
  • Memory: It comes equipped with 1KB of Flash memory and 128B of RAM, providing ample space for application code and data storage while allowing for in-system programmability and flexibility.
  • Package: The device is offered in a compact 16-pin QFN package, which is well-suited for space-constrained applications.
  • Development Support: Texas Instruments provides extensive development support for the MSP430F2001IRSA, including development boards, reference designs, and a robust software ecosystem with integrated development environments (IDEs) and code libraries.

Applications

The MSP430F2001IRSA is versatile and can be used in a variety of applications. Some of the common applications include:

  • Sensing and measurement systems
  • Portable medical devices
  • Low-power metering
  • Wireless sensors and IoT devices
  • Energy harvesting applications

With its combination of low power consumption, rich set of features, and small package size, the MSP430F2001IRSA from Texas Instruments is an excellent choice for designers looking to create efficient and innovative embedded systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess