EN
  • EN
  • DE

LP2954IMX

Part No LP2954IMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP2954/LP2954A 5V and Adjustable Micropower Low-Dropout Voltage Regulators | IC REG LIN POS ADJ 250MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.8V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 150μA
Maximum Supply Current 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LP2954
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202832-LP2954IMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2954IMX CAD Model

Description

Product Overview: LP2954IMX - Texas Instruments

The LP2954IMX, manufactured by Texas Instruments, is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a stable and reliable power supply. This regulator is capable of providing up to 250 mA of output current, making it an excellent choice for a wide range of applications, including battery-powered devices, portable electronics, and microcontroller systems.

Key Features:

  • Output Voltage: The LP2954IMX offers an adjustable output voltage from 1.24V to 29V, providing the flexibility needed to power a variety of circuits and components.
  • Low Dropout: With a low dropout voltage, this regulator maintains its output stability even when the input-to-output voltage differential is minimal, ensuring efficient operation and extended battery life in portable applications.
  • High Accuracy: The output voltage is guaranteed to be within ±1% tolerance, delivering precise voltage regulation critical for sensitive electronic components.
  • Low Quiescent Current: It features a low quiescent current, which reduces power consumption when the device is in standby mode, making it ideal for power-sensitive applications.
  • Protection Features: The LP2954IMX includes built-in protection features such as thermal shutdown and current limit, safeguarding the device and connected components from damage due to overheating or overcurrent conditions.

Applications:

The LP2954IMX is versatile and can be used in a variety of applications. Its stable output and low power consumption make it suitable for battery management systems, power supplies for portable instruments, and as a post-regulator for switching supplies. Additionally, it can be employed in automotive electronics, telecommunications, and other systems that require a high-quality, reliable power source.

Package and Availability:

The device is available in a compact surface-mount package, specifically in an 8-pin SOIC (Small Outline Integrated Circuit) form factor, designated by the "MX" suffix in its part number. This packaging allows for efficient use of PCB space and is suitable for automated assembly processes. For pricing, availability, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7269 $51.8070
75+ $1.4170 $106.2750
110+ $1.3727 $150.9970
155+ $1.3284 $205.9020
195+ $1.2842 $250.4190
265+ $1.1513 $305.0945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,230 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess