EN
  • EN
  • DE

LP2956AIM/NOPB

Part No LP2956AIM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.25A 16SOIC / LDO Regulator Pos 1.23V to 29V 0.25A/0.075A 16-Pin SOIC N Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Voltage Input MAX 30V
Output Voltage 1.23V
Output Voltage MAX 29V
Voltage Dropout (Maximum) 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 500mA ~ 530mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 779681-LP2956AIM/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP2956
Introduction Date May 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2956AIM/NOPB CAD Model

Description

The LP2956AIM/NOPB is a versatile voltage regulator integrated circuit (IC) developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This IC is designed to deliver precision output regulation with a low dropout voltage, making it an ideal choice for a wide variety of applications that require a stable power supply.

Key Features

  • Output Voltage: The LP2956AIM/NOPB provides a fixed output voltage of 5V, which is a common requirement for many digital and analog circuits.
  • High Accuracy: This regulator boasts an impressive output voltage accuracy of ±2%, ensuring reliable performance for sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage, this device can maintain a regulated output even when the supply voltage is very close to the output voltage, enhancing efficiency and reducing power loss.
  • Current Limiting and Thermal Protection: The built-in current limiting and thermal shutdown features protect the IC from damage caused by overcurrent conditions and excessive heat, respectively.
  • Low Quiescent Current: The device has a low standby current, which makes it suitable for battery-powered applications where power conservation is critical.
  • Noise Reduction: The LP2956AIM/NOPB includes a noise bypass pin to minimize output noise, a crucial aspect for applications in audio and precision instrumentation.

Applications

The LP2956AIM/NOPB is a highly adaptable component that can be used in various electronic devices. Its applications range from portable consumer electronics to industrial control systems. It is particularly well-suited for:

  • Battery-powered devices
  • Microprocessor power supplies
  • Automotive electronics
  • Telecommunication equipment
  • Portable instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP2956AIM/NOPB is no exception. This product is available in a robust industrial-grade package and is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess