EN
  • EN
  • DE

LP2960IMX-3.3

Part No LP2960IMX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators | IC REG LINEAR 3.3V 500MA 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.8V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 600μA
Maximum Supply Current 40mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LP2960
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1202849-LP2960IMX-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2960IMX-3.3 CAD Model

Description

The LP2960IMX-3.3 is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to provide a stable and reliable power supply to sensitive electronic circuits. This component is specifically engineered to deliver a fixed output voltage of 3.3V, which is a common requirement for many digital and analog devices.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, ideal for powering 3.3V logic and mixed-signal devices.
  • High Accuracy: Output voltage tolerance is typically ±1%, ensuring consistent and reliable operation.
  • Low Dropout: A dropout voltage of typically 0.45V at full load, allowing for efficient operation even when the input voltage is close to the output voltage.
  • Adjustable Output: While designed for a 3.3V output, the device also supports an adjustable output configuration for applications requiring different voltages.
  • Current Limiting: Features built-in current limiting to protect the device and the load from overcurrent conditions.
  • Thermal Protection: Includes thermal shutdown protection that disables the output when the junction temperature exceeds safe operating limits.
  • Low Quiescent Current: The quiescent current is low, making it suitable for battery-powered applications.

Applications

The LP2960IMX-3.3 is versatile and can be used in a wide range of applications, including but not limited to:

  • Microcontroller power supplies
  • Peripheral power supplies
  • Battery-powered devices
  • Reference voltage sources
  • Portable electronics

Package and Quality

This LDO regulator is available in a surface-mount package, which is suitable for automated assembly processes and space-constrained applications. Texas Instruments is known for its commitment to quality, and the LP2960IMX-3.3 is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8750 $53.6250
25+ $4.0000 $100.0000
39+ $3.8750 $151.1250
54+ $3.7500 $202.5000
69+ $3.6250 $250.1250
93+ $3.2500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess