EN
  • EN
  • DE

LP2960IMX-5.0

Part No LP2960IMX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 500MA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.8V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 600 µA
Current - Supply (Max) 40 mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number LP2960
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877877-LP2960IMX-5.0
Ultra Librarian 3D Model Ultra Librarian LP2960IMX-5.0 CAD Model

Description

Product Overview: Texas Instruments LP2960IMX-5.0

The LP2960IMX-5.0 is a high-performance low-dropout regulator (LDO) from Texas Instruments, designed to maintain precision voltage control in a variety of applications. This regulator is specifically configured to deliver a fixed output of 5.0 volts, providing a stable and reliable power supply for sensitive electronic circuits.

With its impressive dropout voltage and low quiescent current, the LP2960IMX-5.0 is particularly well-suited for battery-powered devices where power efficiency is crucial. Its ability to maintain a constant 5.0V output, even with variations in input voltage and load conditions, ensures that connected components operate consistently and effectively.

Key Features

  • Output Voltage: Fixed 5.0V output provides a stable voltage supply for a wide range of applications.
  • Dropout Voltage: Low dropout performance ensures efficient operation, even with a minimal difference between the input and output voltages.
  • Current Capacity: Capable of supplying up to 150mA of output current, suitable for small to medium power needs.
  • Quiescent Current: Low quiescent current minimizes power consumption when the device is in standby mode, extending battery life in portable applications.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the regulator's reliability and lifespan.
  • Packaging: Available in an SOP-8 package, the LP2960IMX-5.0 is compact and suitable for space-constrained designs.

Applications

The LP2960IMX-5.0 is a versatile component that can be utilized in a diverse range of electronic systems. Its precision voltage regulation makes it ideal for:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Reference voltage sources
  • Peripheral power supplies

With its combination of performance, efficiency, and reliability, the LP2960IMX-5.0 from Texas Instruments is an excellent choice for designers looking to enhance the power management capabilities of their electronic products.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess