EN
  • EN
  • DE

LP2966IMM-1833

Part No LP2966IMM-1833
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual 150mA Ultra Low-Dropout Regulator | IC REG LIN 1.8/3.3V 150MA 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 1.8V, 3.3V
Maximum Dropout Voltage 0.27V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 600μA
PSRR 60dB ~ 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LP2966
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202852-LP2966IMM-1833
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Wireless, Computers & Computer Peripherals, Imaging, Video & Vision, Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LP2966IMM-1833 CAD Model

Description

The LP2966IMM-1833 is a precision dual-output, low-dropout regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is tailored to deliver high performance in power management applications, particularly suitable for portable and battery-powered devices due to its low power consumption and stable output.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V and 3.3V, making it ideal for systems that require stable and reliable power for digital and analog circuits.
  • High Accuracy: The output voltage accuracy is high, ensuring that the components powered by the LP2966IMM-1833 receive a consistent voltage level for optimal performance.
  • Low Dropout: With a low dropout voltage, this regulator continues to deliver a stable output even when the input voltage is close to the output voltage, enhancing the efficiency of the system.
  • Current Limiting: It includes built-in current limiting features to protect the device and the load from overcurrent conditions.
  • Thermal Shutdown: The LP2966IMM-1833 also offers thermal shutdown protection, which prevents damage from overheating by shutting down the regulator if the internal temperature exceeds safe operating limits.
  • Power-Saving Mode: A power-saving mode helps to reduce power consumption when the output load is low, extending battery life in portable devices.

Applications

The dual-output nature of the LP2966IMM-1833 makes it particularly useful for a variety of applications that require separate voltage levels for different components. Some common applications include:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless Peripherals
  • GPS Devices

Package and Availability

The LP2966IMM-1833 comes in a compact 8-pin VSSOP (Very Small Shrink Outline Package) that is suitable for space-constrained applications. Texas Instruments provides comprehensive support for its products, including detailed datasheets, application notes, and design resources to facilitate the integration of the LP2966IMM-1833 into various designs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0191 $50.4775
61+ $1.6567 $101.0587
94+ $1.6050 $150.8700
129+ $1.5532 $200.3628
167+ $1.5014 $250.7338
223+ $1.3461 $300.1803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess