EN
  • EN
  • DE

LP2966IMMX-2518

Part No LP2966IMMX-2518
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual 150mA Ultra Low-Dropout Regulator | IC REG LIN 2.5/1.8V 150MA 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 2.5V, 1.8V
Maximum Dropout Voltage 0.27V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 600μA
PSRR 60dB ~ 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LP2966
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1202862-LP2966IMMX-2518
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2966IMMX-2518 CAD Model

Description

Product Overview: Texas Instruments LP2966IMMX-2518

The LP2966IMMX-2518 is a high-performance, dual-output, low-dropout regulator (LDO) from the renowned semiconductor manufacturer Texas Instruments. This precision device is designed to cater to a wide variety of applications, ensuring stable and reliable power supply with its advanced features.

With a fixed output voltage of 2.5V and 1.8V from each of its two regulators, the LP2966IMMX-2518 is capable of delivering up to 150 mA of output current per channel. This makes it an ideal choice for portable and battery-powered devices where efficient power consumption and space constraints are critical considerations.

Key Features:

  • Output Voltage: Dual fixed outputs at 2.5V and 1.8V.
  • Output Current: Capable of delivering 150 mA per channel.
  • Low Dropout: Operates with a very low dropout voltage, enhancing efficiency and battery life.
  • Stable Operation: Maintains stable output with low equivalent series resistance (ESR) capacitors, making it suitable for a wide range of load conditions.
  • Package Type: Supplied in a compact 8-pin MSOP (Micro Small Outline Package), which is ideal for space-constrained applications.
  • Low Quiescent Current: Exhibits a low quiescent current, further improving its efficiency and making it suitable for battery-powered applications.
  • High Accuracy: Provides high accuracy in output voltage, ensuring reliable performance for sensitive electronic circuits.

Applications:

The LP2966IMMX-2518 is well-suited for a variety of electronic devices and systems, including:

  • Portable and handheld devices
  • Battery-powered equipment
  • Wireless communication devices
  • Personal digital assistants (PDAs)
  • Digital cameras and audio devices

Whether you're designing a sophisticated mobile device or looking to improve the power management in existing electronic products, the LP2966IMMX-2518 from Texas Instruments offers a reliable and efficient solution. Its combination of dual outputs, low power consumption, and small form factor makes it an excellent choice for engineers and designers looking for a high-quality power management component.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess