EN
  • EN
  • DE

LP2967ITP-2833/NOPB

Part No LP2967ITP-2833/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.8V/3.3V 150MA 8USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-UFBGA
Case / Package 8-DSBGA
Family Name LP2967
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP2967ITP2833NOPB, LP2967ITP-2833/NOPBTR, LP2967ITP-2833DKR-ND, LP2967ITP-2833NOPB, LP2967ITP-2833NOPBCT, *LP2967ITP-2833/NOPB, LP2967ITP-2833, -LP2967ITP, *LP2967ITP-2833, LP2967ITP-2833TR, LP2967ITP-2833/NOPBDKR, LP2967ITP-2833NOPBCT-ND, LP2967ITP-2833NOPBTR, LP2967ITP-2833DKR, LP2967ITP-2833CT, LP2967ITP-2833NOPBTR-ND, LP2967ITP-2833/NOPBCT, LP2967ITP-2833CT-ND, LP2967ITP-2833TR-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937197-LP2967ITP-2833/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2967ITP-2833/NOPB CAD Model

Description

The LP2967ITP-2833/NOPB is a high-performance, dual-output, low-dropout regulator from Texas Instruments, designed to deliver a stable and reliable power supply for a wide range of applications. This component is particularly well-suited for portable electronics due to its compact size and energy efficiency.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 2.8V and 3.3V, which are common requirements for digital circuits, ensuring compatibility with a variety of microcontrollers, sensors, and other digital devices.
  • High Accuracy: The LP2967ITP-2833/NOPB offers excellent regulation with an accuracy of ±1.5%, providing a stable voltage supply even under varying load conditions.
  • Low Dropout: The low dropout voltage feature allows the regulator to continue delivering a stable output even when the input-to-output differential is minimal, making it highly efficient and ideal for battery-powered applications.
  • Current Rating: Each output can supply up to 150mA of continuous current, which is sufficient for powering small to medium-sized loads.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding it from potential damage due to overheating.
  • Low Quiescent Current: The LP2967ITP-2833/NOPB boasts a low quiescent current, which is crucial for extending battery life in portable devices.

Applications

The versatility of the LP2967ITP-2833/NOPB makes it an ideal choice for a diverse range of applications, including:

  • Portable and battery-powered devices
  • Mobile phones and PDAs
  • Wireless communication systems
  • Personal digital assistants
  • GPS receivers

Quality and Reliability

The LP2967ITP-2833/NOPB is designed with the high-quality standards that Texas Instruments is known for. The device is available in a lead-free, 8-pin micro SMD package, and it is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of temperature conditions. Additionally, the "NOPB" designation indicates that this product is offered in a lead-free package, complying with RoHS standards and making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess