EN
  • EN
  • DE

LP2980AIM5-2.5/NOPB

Part No LP2980AIM5-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.22V @ 50mA
Output Current 50mA
Operating Supply Current 95μA to 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.12V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 122757-LP2980AIM5-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2980AIM5-2.5/NOPB CAD Model

Description

The LP2980AIM5-2.5/NOPB is a high-performance, low noise, micro-power voltage regulator from Texas Instruments. This product is designed to meet the rigorous demands of contemporary electronic devices that require stable and consistent power supply. It offers an output current of 50mA, making it suitable for a variety of applications including battery-powered devices, portable equipment, and power management for PDA’s, cellular phones, and laptops.

The LP2980AIM5-2.5/NOPB is a fixed output linear regulator with a voltage output of 2.5V. It is designed with a low dropout voltage and very low quiescent current, which makes it highly efficient in power consumption. This is particularly beneficial for battery-powered devices as it extends battery life by minimizing power wastage.

One of the key features of the LP2980AIM5-2.5/NOPB is its low noise operation. It has a low output noise of 30µVRMS (typical) at 10Hz to 100kHz, which makes it ideal for sensitive devices that require a noise-free power supply. It also has a high PSRR (Power Supply Rejection Ratio) of 60dB at 1kHz, which helps to reduce the impact of supply voltage fluctuations on the output voltage.

The LP2980AIM5-2.5/NOPB also incorporates several safety features to ensure reliable operation. It has built-in current limit and thermal shutdown protection to prevent damage from excessive current or overheating. It also has a shutdown input pin that allows the device to be turned off, thus conserving power when not in use.

The LP2980AIM5-2.5/NOPB comes in a small 5-pin SOT-23 package, making it suitable for space-constrained applications. It is also RoHS compliant and free from lead, bromide, and antimony, making it environmentally friendly.

In conclusion, the LP2980AIM5-2.5/NOPB from Texas Instruments is a high-performance, low noise, micro-power voltage regulator that offers a combination of high efficiency, low noise operation, and safety features. Its compact size, low power consumption, and environmental friendliness make it an excellent choice for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5647 $54.7645
80+ $1.2839 $102.7120
125+ $1.2438 $155.4750
170+ $1.2037 $204.6290
215+ $1.1635 $250.1525
290+ $1.0432 $302.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess