EN
  • EN
  • DE

LP2980AIM5-3.2/NOPB

Part No LP2980AIM5-3.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.2V 50MA SOT23-5 / LDO Regulator Pos 3.2V 0.05A 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 3.2V
Voltage Dropout (Maximum) 0.22V @ 50mA
Output Current 50mA
Operating Supply Current 95μA ~ 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779688-LP2980AIM5-3.2/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2980
Introduction Date April 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2980AIM5-3.2/NOPB CAD Model

Description

The LP2980AIM5-3.2/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments. This LDO is designed to deliver a fixed output voltage of 3.2V with an input voltage range from 2.5V to 16V, making it an ideal choice for a wide array of applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: 3.2V fixed output with high accuracy.
  • Output Current: Capable of delivering up to 50mA of continuous output current.
  • Low Dropout: Minimal voltage drop across the regulator, ensuring efficient operation even with input voltages close to the output voltage.
  • High PSRR: Excellent power supply rejection ratio (PSRR) that minimizes output voltage fluctuations in response to variations in the input voltage.
  • Stable with Low-ESR Capacitors: Stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other types.
  • Thermal Protection: Built-in thermal shutdown feature to prevent damage from overheating.
  • Current Limiting: Integrated current limit to protect the regulator and the load from overcurrent conditions.

Applications

The LP2980AIM5-3.2/NOPB is suitable for a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supplies
  • Reference voltage sources
  • Consumer electronics

Product Advantages

This LDO voltage regulator is packaged in a small SOT-23-5 package, which is ideal for space-constrained applications. Its low quiescent current makes it an excellent choice for battery-operated devices where power efficiency is critical. The LP2980AIM5-3.2/NOPB's performance is characterized by low noise output, which is essential for sensitive RF and analog circuits, and it is also RoHS compliant and lead-free, making it suitable for environmentally sensitive applications.

Quality and Reliability

As a product of Texas Instruments, the LP2980AIM5-3.2/NOPB is designed with the highest standards of quality and reliability. It is a testament to TI's commitment to providing industry-leading solutions that meet the rigorous demands of electronic systems today and in the future.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess