EN
  • EN
  • DE

LTC3245HMSE#TRPBF

Part No LTC3245HMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP ADJ/PRG 12MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Charge Pump Switching Regulator IC Positive Adjustable (Programmable) 2.5V (3.3V, 5V) 1 Output 250mA 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 12-MSOP-EP
Family Name LTC3245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879588-LTC3245HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3245HMSE#TRPBF CAD Model

Description

Product Overview: LTC3245HMSE#TRPBF

The LTC3245HMSE#TRPBF from Analog Devices Inc. is a versatile, extended input range, low noise buck-boost charge pump with automatic mode switching. This high-performance integrated circuit (IC) is designed to efficiently convert a wide range of input voltages to a regulated output voltage, making it an excellent choice for battery-powered applications, portable devices, automotive applications, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.7V to 38V, accommodating a variety of power sources and fluctuating supply conditions.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 15V, allowing for flexibility in application design and the ability to cater to specific voltage requirements.
  • Low Noise Operation: It features low noise operation, which is crucial for sensitive electronic applications where minimal interference is a requirement.
  • High Efficiency: The charge pump technology used in the LTC3245HMSE#TRPBF provides high efficiency over a wide range of load currents.
  • No Inductors Required: The design of the charge pump eliminates the need for inductors, simplifying the PCB layout and reducing the overall solution size.
  • Automatic Mode Switching: The device automatically switches between modes depending on the input voltage level to maintain a stable output.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Low Shutdown Current: The IC features a low shutdown current which helps in conserving battery life in portable applications.

Applications

  • Portable Instruments
  • Battery-Powered Equipment
  • Automotive Power Supplies
  • Industrial Power Systems
  • Handheld Devices

The LTC3245HMSE#TRPBF is available in a compact 10-lead MSOP package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for designers looking for a reliable and flexible power management solution. Analog Devices Inc. ensures that this product meets high-quality standards, providing a dependable component for your electronic designs.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5606 $57.8030
11+ $9.4856 $104.3416
17+ $9.1892 $156.2164
23+ $8.8927 $204.5321
30+ $8.5963 $257.8890
39+ $7.7071 $300.5769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,213 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess