EN
  • EN
  • DE

LP8340CLD-3.3/NOPB

Part No LP8340CLD-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1A 6WSON / LDO Regulator Pos 3.3V 1A 6-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 3.3V
Voltage Dropout (Maximum) 1V @ 1A
Output Current 1A
Operating Supply Current 100μA ~ 170μA
PSRR 55dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (2.92x3.29)
Win Source Part Number 779916-LP8340CLD-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP8340
Introduction Date June 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP8340CLD-3.3/NOPB CAD Model

Description

Product Overview: LP8340CLD-3.3/NOPB

The LP8340CLD-3.3/NOPB is a low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a fixed output of 3.3V. This LDO regulator offers excellent regulation accuracy, low quiescent current, and robust protection features, making it ideal for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Output Voltage: The device provides a stable 3.3V output, which is crucial for powering sensitive electronic components that require a precise voltage level for optimal performance.
  • High Accuracy: With a tight output voltage tolerance, the LP8340CLD-3.3/NOPB ensures reliable operation of your circuit by providing consistent power.
  • Low Dropout: Its low dropout voltage allows the regulator to continue delivering a stable output even when the supply voltage is very close to the output voltage, which is particularly useful in battery-operated devices.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when in standby mode, thereby extending battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the downstream components from damage due to excessive heat and currents.
  • Wide Operating Temperature Range: The LP8340CLD-3.3/NOPB is designed to operate over a broad temperature range, making it suitable for challenging environmental conditions.

Applications

  • Consumer Electronics: Smartphones, Cameras, Portable Media Players
  • Industrial Equipment: Sensors, PLCs, Control Modules
  • Automotive Systems: Infotainment, Telematics
  • Medical Devices: Portable Diagnostic Equipment, Wearable Health Monitors
  • Networking: Wireless Routers, Switches, IoT Devices

The LP8340CLD-3.3/NOPB is offered in a compact WSON-8 package, making it an excellent choice for space-constrained applications. Its robust feature set and reliable performance make it an essential component for designers seeking a high-quality power management solution. With Texas Instruments' reputation for quality and support, the LP8340CLD-3.3/NOPB is a dependable choice for your power supply needs.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1102 $55.5100
110+ $0.9110 $100.2100
170+ $0.8825 $150.0250
235+ $0.8540 $200.6900
305+ $0.8256 $251.8080
410+ $0.7402 $303.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,020 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess