The LP2980AIM5-3.8 is a state-of-the-art low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model offers a fixed output voltage of 3.8V, making it an excellent choice for a wide range of electronic applications that require a stable and precise voltage supply.
With an ability to deliver up to 50mA of continuous output current, the LP2980AIM5-3.8 is suitable for powering small-scale integrated circuits and other low-power devices. It boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
The regulator's impressive low quiescent current, typically around 850µA with load and 80µA in shutdown mode, further enhances its suitability for battery-powered devices, as it minimizes power consumption when idle. Its high accuracy output voltage, with a tolerance of ±0.5% at room temperature and ±1% over the full operating temperature range, provides reliable performance under varying conditions.
The LP2980AIM5-3.8 is also designed with safety in mind. It includes features such as over-temperature shutdown and current limiting to protect the device and the load from potential damage. Additionally, the regulator's small SOT-23 package allows for a compact footprint on printed circuit boards, which is invaluable for space-constrained applications.
Key features of the LP2980AIM5-3.8 include:
- Fixed 3.8V output voltage
- Up to 50mA output current
- Low dropout voltage
- Low quiescent current in operation and shutdown
- High output voltage accuracy
- Over-temperature and over-current protection
- Compact SOT-23 package
Whether you are designing power management systems for personal electronics, portable devices, or any application that demands a compact, reliable, and efficient voltage regulation solution, the LP2980AIM5-3.8 from Texas Instruments is an excellent choice that combines performance with practicality.