The LP2980IM5-3.3/LP2985IM5X-3.0 from Texas Instruments is a high-performance micro-power voltage regulator designed for use in a wide range of applications. It offers a perfect balance between high performance and low power consumption, making it ideal for battery-powered devices.
- Low Dropout Voltage: suitable for various applications
- Continuous Load Current: up to 150mA
- Input Voltage Range: 2.5V to 16V
- Package: SOT-23
- Low Noise Operation: suitable for sensitive applications
- Low Quiescent Current: enhances energy efficiency
- Line and Load Regulation: ensures stable and reliable performance
- Protection Features: built-in current limit and thermal shutdown
- High PSRR: reduces noise and ripple in the power supply
- Shutdown Feature: controlled by a logic signal