EN
  • EN
  • DE

LP2981-28DBVR

Part No LP2981-28DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA to 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056168-LP2981-28DBVR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2981-28DBVR CAD Model

Description

Product Overview: LP2981-28DBVR from Texas Instruments

The LP2981-28DBVR is a highly reliable, low-dropout regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This micro-power voltage regulator is optimized for battery-powered and low-power applications, delivering a fixed output voltage of 2.8V with an accuracy of ±0.5% at room temperature and ±1% over the full temperature range.

Key Features

  • Output Voltage: Precisely regulated 2.8V output, ideal for consistent performance in electronic circuits.
  • Dropout Voltage: Ultra-low dropout of typically 280 mV at 100 mA load, allowing for efficient operation even when the supply voltage is close to the output voltage.
  • Current Capacity: Capable of supplying up to 100 mA of load current, suitable for a variety of low-power devices and applications.
  • Quiescent Current: Extremely low quiescent current of 850 nA in shutdown mode, contributing to extended battery life in portable applications.
  • Stability: Stable with low-ESR ceramic capacitors, ensuring reliable performance and simplifying design considerations.
  • Protection Features: Includes overcurrent and thermal protection, safeguarding the device and the load from potential damage.
  • Package: Available in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications.

Applications

The LP2981-28DBVR is versatile and can be used in a wide range of applications. It is particularly well-suited for portable electronics such as mobile phones, PDAs, and portable media players. Additionally, it can be employed in battery-powered equipment, handheld instrumentation, and wireless communication devices. Its ability to maintain a stable output voltage despite variations in input voltage and load conditions makes it an excellent choice for sensitive electronic components.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP2981-28DBVR is no exception. Each device undergoes rigorous testing to ensure it meets TI's high standards for performance and reliability. The LP2981-28DBVR is RoHS compliant and is designed to meet the requirements of the most demanding electronic systems, providing designers with confidence in their power management solutions.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3481 $50.4745
355+ $0.2857 $101.4235
545+ $0.2767 $150.8015
750+ $0.2678 $200.8500
970+ $0.2589 $251.1330
1,295+ $0.2321 $300.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,192 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess