EN
  • EN
  • DE

LP2981-50DBVRG4

Part No LP2981-50DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA to 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056181-LP2981-50DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2981-50DBVRG4 CAD Model

Description

The LP2981-50DBVRG4 is a high-performance, low-dropout regulator (LDO) from the renowned semiconductor manufacturer Texas Instruments. This precision voltage regulator is designed to deliver a stable and reliable 5V output with a maximum current of 100mA. The device is ideal for applications that require a low power supply noise and a high power supply rejection ratio (PSRR).

Key Features

  • Output Voltage: Fixed 5V with tight output voltage tolerance.
  • Output Current: Capable of delivering 100mA of continuous current.
  • Low Dropout: Offers a low dropout performance, which ensures efficiency even when the input voltage is close to the output voltage.
  • High PSRR: Excellent power supply rejection ratio minimizes noise from the input power source.
  • Low Noise: Designed for applications requiring low output voltage noise.
  • Thermal Protection: Features built-in thermal shutdown to protect the device from excessive temperature.
  • Overcurrent Protection: Built-in current limit helps prevent damage from overcurrent conditions.

Applications

The LP2981-50DBVRG4 is versatile and can be used in a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Reference voltage sources
  • Consumer electronics
  • Medical devices

Package and Quality

The device comes in a small, surface-mount SOT-23-5 package, which is suitable for space-constrained applications. The LP2981-50DBVRG4 is also characterized for operation over the full industrial temperature range of -40°C to +125°C, ensuring reliable performance in a variety of environments.

Conclusion

The LP2981-50DBVRG4 from Texas Instruments stands out for its low dropout, high PSRR, low noise, and robust protection features. Its compact size and wide operating temperature range make it an excellent choice for designers looking for a reliable LDO regulator for their next project.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3292 $51.0260
325+ $0.3084 $100.2300
505+ $0.2980 $150.4900
725+ $0.2772 $200.9700
940+ $0.2667 $250.6980
1,175+ $0.2563 $301.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,930 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess