EN
  • EN
  • DE

LP2981

Part No LP2981
Manufacturer Texas Instruments
Description 100-mA ULTRA-LOW DROPOUT REGULATOR WITH SHUTDOWN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1202903-LP2981
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Audio, Power Management
Ultra Librarian 3D Model Ultra Librarian LP2981 CAD Model

Description

The LP2981 from Texas Instruments is a high-performance, micro-power, low-dropout (LDO) voltage regulator that offers exceptional performance in a small package. Designed for space-constrained applications, the LP2981 is ideal for powering portable devices where extended battery life is crucial.

Key Features

  • Low Dropout: With a dropout voltage as low as 280 mV at a 100 mA load, the LP2981 ensures efficient operation even when the input voltage is close to the output voltage, making it perfect for battery-powered electronics.
  • High Accuracy: The output voltage is regulated to within ±0.5% tolerance, providing stable and reliable power to sensitive components.
  • Low Power Consumption: The quiescent current is ultra-low at less than 1 µA in shutdown mode and 850 µA during operation, which significantly extends battery life.
  • Wide Range of Output Voltages: The device is available in several fixed output voltages ranging from 1.8V to 5.0V, catering to a variety of applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, ensuring long-term reliability.
  • Fast Transient Response: The LP2981 is capable of maintaining stable output voltage despite rapid changes in load, which is essential for high-performance digital circuits.

Applications

The LP2981 is versatile and can be used in a myriad of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless LAN and Bluetooth™ Devices
  • Digital Cameras

Package Options and Additional Features

The LP2981 is offered in various small-sized packages, such as the SOT-23 and the micro SMD, providing flexibility for design in compact spaces. Additionally, the device features current limiting and short-circuit protection, enhancing the safety and durability of the end product.

With its combination of low dropout voltage, high accuracy, low power consumption, and compact form factor, the LP2981 from Texas Instruments stands out as a robust power management solution for any application where efficiency and space economy are paramount.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2119 $50.8560
580+ $0.1739 $100.8620
895+ $0.1685 $150.8075
1,230+ $0.1630 $200.4900
1,590+ $0.1576 $250.5840
2,125+ $0.1413 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess