EN
  • EN
  • DE

LP2981A-50DBVRG4

Part No LP2981A-50DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA to 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056199-LP2981A-50DBVRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2981A-50DBVRG4 CAD Model

Description

Product Overview: LP2981A-50DBVRG4

The LP2981A-50DBVRG4 is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to maintain precision voltage control in a variety of applications. This regulator is specifically engineered to deliver a fixed output voltage of 5.0V with an impressive accuracy of ±0.5%, catering to the needs of sensitive electronic components that require a stable power supply.

Key Features

  • Output Voltage: The device provides a fixed output of 5.0V, which is essential for consistent performance in electronic circuits.
  • High Accuracy: With an output voltage accuracy of ±0.5%, it ensures that the connected components receive a precise voltage supply, minimizing the risk of malfunction due to voltage variations.
  • Low Dropout: The LDO features a low dropout performance, which means it can regulate the output voltage effectively even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Current Limiting and Thermal Protection: It includes built-in current limiting and thermal shutdown features to protect both the regulator and the application from excessive currents and overheating.
  • Low Ground Pin Current: The LP2981A-50DBVRG4 maintains a low ground pin current (ground pin current is typically 800µA), which contributes to the overall power efficiency of the device.
  • Package: This component comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.

Applications

The LP2981A-50DBVRG4 is ideal for a wide range of applications where a stable and accurate power supply is crucial. These include:

  • Battery-powered equipment
  • Portable consumer electronics
  • Handheld instrumentation
  • Mobile phones and PDAs
  • Wireless communication systems

With its combination of high accuracy, low dropout performance, and protective features, the LP2981A-50DBVRG4 from Texas Instruments stands out as a reliable power management solution for designers and engineers looking to enhance the stability and efficiency of their electronic products.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1267 $50.0465
845+ $0.1187 $100.3015
1,310+ $0.1147 $150.2570
1,875+ $0.1067 $200.0625
2,435+ $0.1027 $250.0745
3,040+ $0.0987 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,250 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess