EN
  • EN
  • DE

LP2981AIM5-2.7

Part No LP2981AIM5-2.7
Manufacturer Texas Instruments
Description Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202910-LP2981AIM5-2.7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2981AIM5-2.7 CAD Model

Description

Product Overview: LP2981AIM5-2.7 LDO Voltage Regulator

The LP2981AIM5-2.7 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to maintain precision output voltage stability under varying input voltage, load conditions, and temperature changes. This regulator is particularly suited for applications requiring a low power consumption and a stable voltage supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.7V, which is ideal for powering sensitive electronic components that require a consistent supply.
  • High Accuracy: The output voltage is guaranteed to be within ±0.5% at room temperature and ±1% over the full temperature range, ensuring reliable performance for critical applications.
  • Low Dropout: With a very low dropout voltage, this regulator can operate efficiently even when the input voltage is very close to the output voltage, making it suitable for battery-powered devices.
  • Low Quiescent Current: The LP2981AIM5-2.7 has an extremely low quiescent current of typically 28µA, which is advantageous for portable applications where extending battery life is crucial.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the device and the load from damage due to overheating and overcurrent conditions.
  • Small Package Size: Available in the tiny SOT-23-5 package, the LP2981AIM5-2.7 is perfect for space-constrained applications.

Applications

The LP2981AIM5-2.7 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Devices
  • Cellular Phones
  • Handheld Instruments
  • Wireless LAN
  • PDAs and Personal Media Players
  • Cameras and Audio Devices

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the LP2981AIM5-2.7 is no exception. Customers can expect comprehensive technical support and resources, including datasheets, reference designs, and application notes to facilitate the integration of the regulator into their designs.

For engineers and designers looking for a reliable power management solution, the LP2981AIM5-2.7 offers the perfect blend of performance, precision, and miniaturization.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess