EN
  • EN
  • DE
  • IT

LP2981IM5X-2.7/NOPB

Part No LP2981IM5X-2.7/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V 0.1A SOT23-5 / LDO Regulator Pos 2.7V 0.1A 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 2.7V
Voltage Dropout (Maximum) 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA ~ 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779695-LP2981IM5X-2.7/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2981
Introduction Date March 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2981IM5X-2.7/NOPB CAD Model

Description

The LP2981IM5X-2.7/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to deliver a continuous 100 mA of output current with a dropout voltage of typically 300 mV at full load. This LDO is part of the LP298x family of fixed and adjustable voltage regulators, which are known for their low power consumption and stable operation over a wide range of conditions.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 2.7V, which is suitable for a variety of low-voltage applications including microcontroller power supplies and other digital circuits.
  • High Accuracy: The output voltage is accurate to within ±0.5% at room temperature and ±1% over the full operating temperature range, ensuring reliable performance in critical applications.
  • Low Dropout Voltage: With a very low dropout voltage, the LP2981IM5X-2.7/NOPB allows the input voltage to be very close to the output voltage, which improves efficiency and makes it ideal for battery-powered devices.
  • Low Quiescent Current: The quiescent current is typically 28 µA, making it an excellent choice for portable applications where extending battery life is crucial.
  • Thermal Protection: It includes thermal shutdown protection that prevents damage to the device in the event of overheating.
  • Noise Reduction: An optional bypass capacitor can be connected to the noise bypass pin to reduce output noise, making it suitable for noise-sensitive applications such as RF circuits.

Applications

The LP2981IM5X-2.7/NOPB is versatile and can be used in a variety of applications, including:

  • Cell phones and PDAs
  • Portable media players
  • Portable medical equipment
  • Wireless peripherals
  • Microcontroller power supplies

Package and Quality

This LDO comes in a small 5-pin SOT-23 package, which is ideal for space-constrained applications. The device is also part of Texas Instruments' NOPB series of lead-free, RoHS-compliant components, reflecting the company's commitment to environmental sustainability. With its robust design and high-quality manufacturing, the LP2981IM5X-2.7/NOPB is a reliable choice for designers and engineers looking for a dependable power management solution.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.2478 $62.2478
2+ $51.0752 $102.1504
4+ $49.4791 $197.9164
5+ $47.8830 $239.4150
6+ $46.2869 $277.7214
8+ $41.4986 $331.9888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess