EN
  • EN
  • DE

LP2985-25DBVRG4

Part No LP2985-25DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 071766-LP2985-25DBVRG4
Ultra Librarian 3D Model Ultra Librarian LP2985-25DBVRG4 CAD Model

Description

The LP2985-25DBVRG4 is a high-performance, low-noise micro-power LDO voltage regulator from Texas Instruments, one of the leading manufacturers of semiconductor solutions in the world. This product is designed to meet the rigorous requirements of today's battery-powered devices, offering a unique combination of low noise output, fast response times, and low quiescent current.

The LP2985-25DBVRG4 provides a fixed output voltage of 2.5V, with an impressive output accuracy of 1.0%. It boasts a low dropout voltage of 280mV at 150mA, making it highly efficient for various applications. The product also has an excellent load and line regulation of 0.04% typical and 0.2% typical, respectively, ensuring stable operation under varying conditions.

One of the key features of the LP2985-25DBVRG4 is its low noise output, which is only 30µVRMS (10Hz to 100kHz), making it ideal for sensitive RF supply and analog circuitry. It also has a fast response time, thanks to its ability to quickly turn on in less than 200µs. This feature is crucial for applications that require a fast start-up.

The LP2985-25DBVRG4 is also notable for its low quiescent current of 850µA at full load, which increases battery life in portable devices. It also has a shutdown mode, which reduces the current consumption to virtually zero, further extending the battery life.

This product comes in a small, space-saving DBV package, making it perfect for space-constrained applications. It also has a wide operating temperature range of -40°C to 125°C, making it suitable for use in harsh environments.

The LP2985-25DBVRG4 also has built-in safety features, including thermal shutdown and current limit, which protect the device from damage due to overheating or excessive current. It also has an output capacitor of 1.0µF, which improves noise performance and prevents instability.

In summary, the LP2985-25DBVRG4 from Texas Instruments is a high-quality, efficient, and reliable LDO voltage regulator. It offers a unique combination of low noise output, fast response times, and low quiescent current, making it ideal for a wide range of applications, including battery-powered devices, RF supply, and analog circuitry.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess