EN
  • EN
  • DE

LP2985-28DBVR

Part No LP2985-28DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 019779-LP2985-28DBVR
Ultra Librarian 3D Model Ultra Librarian LP2985-28DBVR CAD Model

Description

The LP2985-28DBVR from Texas Instruments is a high-performance, low-dropout (LDO) regulator designed for use in various applications. This device offers a low power consumption solution for systems requiring up to 150mA of output current. The regulator is designed to provide peak output currents of up to 150mA, making it suitable for use in a wide range of applications, including battery-powered systems, portable devices, and other low-power electronics.

The LP2985-28DBVR is a fixed-output, low-dropout (LDO) regulator with an output voltage of 2.8V. The low-dropout design allows the regulator to operate with a smaller input-output differential, making it highly efficient and ideal for battery-powered applications where energy conservation is crucial. The regulator provides excellent regulation over variations in line, load, and temperature.

One of the key features of the LP2985-28DBVR is its low noise operation. The regulator is designed to minimize the amount of noise produced during operation, making it an excellent choice for noise-sensitive applications. This is particularly beneficial in applications such as audio and video equipment, where noise can interfere with the quality of the output signal.

The LP2985-28DBVR also features a shutdown mode, which reduces the current consumption to nearly zero when the device is not in use. This helps to extend the battery life in portable devices. The regulator also includes protection features such as over-current and over-temperature protection, ensuring the safety and longevity of the device and the system it is used in.

The LP2985-28DBVR comes in a small, surface-mount SOT-23-5 package, making it suitable for space-constrained applications. The small size and low profile of the package allow for high-density board layouts, helping to reduce the overall size and weight of the end product.

In summary, the LP2985-28DBVR from Texas Instruments is a high-performance, low-dropout regulator offering a combination of low power consumption, low noise operation, and high output current capability. Its compact size and advanced features make it an excellent choice for a wide range of applications, particularly those requiring high efficiency, low noise, and small form factor.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3673 $51.4220
335+ $0.3014 $100.9690
515+ $0.2919 $150.3285
710+ $0.2825 $200.5750
920+ $0.2731 $251.2520
1,225+ $0.2449 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess