The LP2985AIBP-1.8 from Texas Instruments is a high-performance, low noise, fixed output voltage, low-dropout (LDO) regulator with a 150mA output current. This product is designed to meet the requirements of portable battery-powered applications, such as smartphones, tablets, and other handheld devices.
The LP2985AIBP-1.8 provides excellent performance in terms of regulation, line and load transient response, and output noise. It offers a fixed output voltage of 1.8V and can handle a maximum input voltage of 16V. This makes it a versatile solution for a variety of applications, from powering sensitive analog circuits to providing a stable voltage source for digital systems.
- Low Dropout Voltage: Continues to provide a stable output voltage even when the input voltage is only slightly higher than the output voltage
- Shutdown Mode: Consumes less than 1µA of current when not in use, extending battery life
- Safety Features: Built-in current limit and thermal shutdown protection
- Low Output Noise: 30µVRMS (10Hz to 100kHz), suitable for powering noise-sensitive circuits
- Package: Small 5-Pin SOT-23 package
In summary, the LP2985AIBP-1.8 from Texas Instruments is a high-quality, reliable, and compact LDO regulator that offers excellent performance and a range of useful features. It is an ideal choice for a wide range of portable battery-powered applications, thanks to its low dropout voltage, low noise, and power-saving shutdown mode. With its robust protection features, it can also help to improve the reliability and longevity of the devices it powers.