EN
  • EN
  • DE

LTC2944IDD#PBF

Part No LTC2944IDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MONITOR MULTI-CHEM 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC2944
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879520-LTC2944IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2944IDD#PBF CAD Model

Description

Analog Devices Inc. LTC2944IDD#PBF - Battery Monitor IC

The LTC2944IDD#PBF from Analog Devices Inc. is a comprehensive I2C Battery Gas Gauge and Monitor IC designed for single-cell Li-Ion batteries. A perfect blend of precision, performance, and versatility, this IC is ideal for portable and fixed-system battery monitoring applications.

One of the key features of the LTC2944 is its ability to measure battery charge state, battery voltage, battery current, and temperature, which are critical parameters for maintaining and extending the life of rechargeable batteries. This is achieved through an internal temperature-compensated coulomb counter that integrates current through a sense resistor between the battery's negative terminal and ground.

The device offers a wide operating range of 3.6V to 20V, making it suitable for a variety of single-cell battery configurations. The high accuracy of this monitor ensures that the battery status is reported reliably, which is crucial for safety and efficiency in battery-dependent systems.

The LTC2944IDD#PBF is housed in a compact 12-lead DFN package, providing a space-efficient solution that is easy to integrate into existing designs. Its small footprint is particularly beneficial for applications where board space is at a premium, such as handheld devices, drones, or IoT devices.

With its I2C interface, the LTC2944 allows for seamless communication with microcontrollers or processors, enabling the device to provide real-time battery status updates. This interface also facilitates the programming of the IC's many features, such as alarms for charge, voltage, current, and temperature thresholds, which can be set to notify the system of out-of-spec conditions.

Moreover, the LTC2944IDD#PBF includes a programmable prescaler and an internal timer, which expands its adaptability to a variety of battery capacities and allows for fine-tuning of the charge integration to match specific application requirements.

Overall, the LTC2944IDD#PBF is an essential component for any power-sensitive application that relies on accurate battery monitoring to ensure optimal performance and longevity. With its precision measurement capabilities and configurable options, it stands as a top choice for designers looking to enhance their battery management systems.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $4.5143
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8822 $59.5288
9+ $12.2111 $109.8999
13+ $11.8295 $153.7835
18+ $11.4479 $206.0622
23+ $11.0663 $254.5249
31+ $9.9215 $307.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 322 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess