EN
  • EN
  • DE

LP2985AIM5X-3.8/NOPB

Part No LP2985AIM5X-3.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.8V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.8V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 102093-LP2985AIM5X-3.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2985AIM5X-3.8/NOPB CAD Model

Description

The LP2985AIM5X-3.8/NOPB is a high-performance, low-noise, low-dropout voltage regulator from Texas Instruments, a leading manufacturer in the field of semiconductor technology. This product is designed to deliver a continuous load current of 150 mA with a low dropout voltage, making it a suitable choice for various applications that demand high efficiency and low power consumption.

The LP2985AIM5X-3.8/NOPB has an output voltage of 3.8V, and it is capable of maintaining this output with a precision of 1% over the full operating temperature range. This ensures stable performance even under varying conditions. Additionally, the product features a low quiescent current, which is beneficial for battery-powered devices as it extends battery life by reducing power usage when the device is in standby mode.

One of the key features of this voltage regulator is its low noise performance. The LP2985AIM5X-3.8/NOPB has a low output noise of 30 µVRMS, which makes it an excellent choice for sensitive RF supply applications. This product also comes with an inbuilt current limiting and thermal shutdown feature, which provides protection against excessive current and overheating, thereby enhancing the reliability and longevity of the product.

The LP2985AIM5X-3.8/NOPB is available in a compact SOT-23 package, making it suitable for space-constrained applications. This product from Texas Instruments is RoHS compliant and lead-free, reflecting the company's commitment to environmental sustainability.

In terms of applications, the LP2985AIM5X-3.8/NOPB is versatile and can be used in a wide range of devices. It is commonly used in battery-powered devices such as smartphones, laptops, and digital cameras. It can also be used in other applications that require low noise and high precision, such as RF supply applications, portable instrumentation, and handheld devices.

In summary, the LP2985AIM5X-3.8/NOPB from Texas Instruments is a high-performance, low-noise, low-dropout voltage regulator that provides high efficiency, low power consumption, and reliable protection features. Its compact size, versatility, and environmentally friendly design make it a popular choice for a variety of applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0333 $56.2331
16+ $6.5915 $105.4640
24+ $6.3855 $153.2520
33+ $6.1795 $203.9235
42+ $5.9735 $250.8870
57+ $5.3556 $305.2692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess