EN
  • EN
  • DE

LP2986AIMM-3.3/NOPB

Part No LP2986AIMM-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.18V @ 200mA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 109564-LP2986AIMM-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2986AIMM-3.3/NOPB CAD Model

Description

The LP2986AIMM-3.3/NOPB is a high-quality, high-performance voltage regulator that offers a combination of high output current, low dropout voltage, and robust protection features. It is developed by Texas Instruments, a leading global semiconductor company, and is designed to provide a highly stable, fixed output voltage of 3.3V, ideal for a wide range of applications such as cellular phones, handheld devices, and other portable electronics.

The LP2986AIMM-3.3/NOPB is a part of the LP2986 series of voltage regulators, which are known for their high accuracy, low power consumption, and superior ripple rejection. This product offers a maximum dropout voltage of 1.2V, which allows it to maintain a stable output voltage even when the input voltage is very close to the output voltage. This feature makes it an excellent choice for applications where the input voltage can vary significantly.

One of the key features of the LP2986AIMM-3.3/NOPB is its ability to deliver high output current of up to 200mA. This high output current capability, combined with its low dropout voltage, makes it an ideal solution for power-hungry applications. Moreover, this product also features built-in current limiting and thermal shutdown, which provide added protection against excessive current and overheating.

The LP2986AIMM-3.3/NOPB is available in a small, 8-pin MSOP package, which makes it a space-saving solution for compact electronic devices. It also has a wide operating temperature range of -40°C to 125°C, which allows it to perform reliably in a variety of environmental conditions.

In addition to its high performance and robust features, the LP2986AIMM-3.3/NOPB also offers ease of use. It requires only a small output capacitor for stability, and it is compatible with low-ESR ceramic capacitors, which can further reduce the size of the overall circuit design. It also features a shutdown pin, which allows the regulator to be turned off to conserve power when it is not in use.

In summary, the LP2986AIMM-3.3/NOPB from Texas Instruments is a high-quality, high-performance voltage regulator that offers a combination of high output current, low dropout voltage, and robust protection features. Its compact size and ease of use make it an ideal solution for a wide range of applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4675 $61.8700
8+ $12.6913 $101.5304
13+ $12.2947 $159.8311
17+ $11.8981 $202.2677
22+ $11.5015 $253.0330
30+ $10.3117 $309.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess