EN
  • EN
  • DE

LP2987IM-2.8/NOPB

Part No LP2987IM-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 200MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LP2987
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LP2987IM-2.8, *LP2987IM-2.8/NOPB, LP2987IM-2.8, LP2987IM-2.8-ND, LP2987IM-2.8-NDR
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906221-LP2987IM-2.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2987IM-2.8/NOPB CAD Model

Description

Product Overview: LP2987IM-2.8/NOPB

The LP2987IM-2.8/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments. Designed to provide a stable and reliable power supply, this regulator is ideal for a wide range of applications, including battery-powered devices, portable electronics, and other low-voltage systems.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.8V, suitable for circuits that require a precise voltage source.
  • High Accuracy: The output voltage is accurate to within ±1%, ensuring consistent performance and reliability for sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage, the LP2987IM-2.8/NOPB can maintain regulation with a minimal difference between the input and output voltages, making it efficient in battery-operated devices.
  • High Current Capacity: It offers a high output current of up to 200mA, accommodating a range of power demands.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, enhancing its durability and lifespan.
  • Noise Reduction: The regulator is designed to minimize output noise, making it suitable for noise-sensitive applications such as audio or RF circuits.
  • Stability: It remains stable with low-ESR output capacitors, providing flexibility in the choice of capacitors for different applications.

Package and Environmental Compliance

The LP2987IM-2.8/NOPB is offered in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications. Additionally, the device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of temperatures.

This product is also marked with the "NOPB" suffix indicating that it is lead-free and RoHS compliant, which means it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

With its robust feature set, the LP2987IM-2.8/NOPB is an excellent choice for powering sensitive electronic circuits in applications such as:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Analog and digital circuits
  • Low-voltage logic supplies

With its combination of precision, efficiency, and reliability, the LP2987IM-2.8/NOPB from Texas Instruments stands out as a versatile power management solution for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess