EN
  • EN
  • DE

LP2989AILD-3.6/NOPB

Part No LP2989AILD-3.6/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.6V 500MA 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (4x4)
Family Name LP2989
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP2989AILD-3.6/NOPBCT, LP2989AILD-3.6TR, LP2989AILD-3.6, *LP2989AILD-3.6/NOPB, LP2989AILD-3.6CT, LP2989AILD36NOPB, LP2989AILD-3.6CT-NDR, LP2989AILD-3.6TR-ND, LP2989AILD-3.6TR-NDR, LP2989AILD-3.6/NOPBTR, *LP2989AILD-3.6, LP2989AILD-3.6CT-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877897-LP2989AILD-3.6/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2989AILD-3.6/NOPB CAD Model

Description

The LP2989AILD-3.6/NOPB, manufactured by Texas Instruments, is a highly precise voltage regulator designed to cater to the stringent requirements of sensitive RF and analog circuitry. This device offers an impressive dropout voltage and low noise performance, making it an ideal choice for maintaining a stable voltage supply in a wide array of electronic applications.

Key Features

  • Output Voltage: The LP2989AILD-3.6/NOPB provides a fixed output voltage of 3.6V, which is suitable for circuits that require a consistent and accurate power supply.
  • High Accuracy: This regulator boasts an impressive output voltage accuracy of ±0.5%, ensuring reliable performance for precision-dependent applications.
  • Low Dropout: With a low dropout voltage of typically 280 mV at 500 mA load, it is highly efficient for systems where the supply voltage is very close to the output voltage.
  • Low Noise: It features a low output noise of 30 µVRMS, making it an excellent choice for noise-sensitive applications such as audio or RF systems.
  • High Current Capacity: The device can supply up to 500 mA of output current, catering to a wide range of power demands.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) and are smaller in size, providing a space-saving advantage.

Applications

The LP2989AILD-3.6/NOPB is versatile and can be used in various applications, including:

  • Portable and battery-powered electronics
  • RF circuitry
  • High-end audio equipment
  • Precision analog systems
  • Microprocessor/ microcontroller power supplies
  • Post-regulation for switching supplies

Package and Quality

This voltage regulator is available in an 8-pin LLP (Leadless Leadframe Package), which is known for its small footprint and low profile. Additionally, the "NOPB" designation indicates that this product is part of Texas Instruments' eco-friendly range, which is free of lead (Pb) and other environmentally harmful substances, complying with RoHS (Restriction of Hazardous Substances) regulations.

For designers and engineers looking for a robust and reliable voltage regulator, the LP2989AILD-3.6/NOPB from Texas Instruments is an excellent choice that combines performance with precision.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess