EN
  • EN
  • DE

LP38853SX-ADJ/NOPB

Part No LP38853SX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A 7DDPAK / LDO Regulator Pos 0.8V to 1.8V 3A 8-Pin(7+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 1.8V
Voltage Dropout (Maximum) 0.45V @ 3A
Output Current 3A
Operating Supply Current 300μA ~ 9mA
PSRR 80dB ~ 70dB (120Hz ~ 1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package DDPAK/TO-263-7
Win Source Part Number 779802-LP38853SX-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP38853
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38853SX-ADJ/NOPB CAD Model

Description

The LP38853SX-ADJ/NOPB is a high-performance, fast-response, adjustable voltage regulator designed by Texas Instruments. This device is engineered to provide exceptional regulation and stability for a variety of applications that demand high accuracy and reliability.

Key Features

  • Adjustable Output Voltage: The output voltage of this regulator is adjustable, offering great flexibility for a wide range of applications. It can be set to the desired voltage level using external resistors, making it a versatile choice for custom voltage requirements.
  • High Current Capability: With the ability to deliver up to 3A of continuous output current, this regulator can power a substantial range of devices, from simple low-power sensors to more demanding circuits.
  • Low Dropout Voltage: The LP38853SX-ADJ/NOPB features a low dropout voltage, which enhances its efficiency by allowing it to operate closer to the input voltage level, minimizing power loss.
  • Fast Transient Response: The regulator's fast transient response ensures that it can quickly adapt to changes in load, maintaining a stable output voltage even during rapid load swings.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: The LP38853SX-ADJ/NOPB is equipped with overcurrent protection, which prevents damage to the regulator and the powered device in case of excessive current draw.

Applications

The LP38853SX-ADJ/NOPB is ideal for a variety of applications, including but not limited to:

  • High-end consumer electronics
  • Computer peripherals
  • Networking equipment
  • Industrial systems
  • Automotive applications

Package and Quality

This voltage regulator is available in a compact 5-pin TO-263 package, which is suitable for surface mount technology (SMT) and occupies minimal board space. The NOPB designation indicates that the product is lead-free and RoHS compliant, ensuring it meets current environmental standards for electronic components.

With its robust feature set and Texas Instruments' reputation for quality, the LP38853SX-ADJ/NOPB is an excellent choice for engineers and designers looking for a reliable, adjustable voltage regulator for their power management needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1877 $50.3139
17+ $5.8976 $100.2592
27+ $5.7133 $154.2591
37+ $5.5290 $204.5730
47+ $5.3447 $251.2009
63+ $4.7918 $301.8834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,719 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess