EN
  • EN
  • DE
  • IT

LP2989AILD-3.0/NOPB

Part No LP2989AILD-3.0/NOPB
Manufacturer Texas Instruments
Catalog OEM Souring
Description LDO Voltage Regulator 500mA 16V WSON-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468890-LP2989AILD-3.0/NOPB
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.65V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 175 µA
Current - Supply (Max) 9mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Ultra Librarian 3D Model Ultra Librarian LP2989AILD-3.0/NOPB CAD Model

Description

The LP2989AILD-3.0/NOPB is a low-dropout voltage regulator designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This component is designed to deliver up to 500mA of output current with a high level of precision and stability, making it a suitable choice for sensitive electronic applications where a consistent 3.0V power supply is crucial. Its ultra-low dropout performance ensures efficient operation even at lower input-to-output voltage differences, thus providing enhanced power savings in battery-operated devices. Housed in a compact WSON-8 package, this LDO regulator integrates several protection features, including over-current protection, thermal shutdown, and reverse battery protection, offering robust safety for the device and the overall system. Ideal for portable electronics, such as GPS devices, smartphones, and digital cameras, the LP2989AILD-3.0/NOPB stands out for its reliability and performance in maintaining a stable voltage supply in switching environments.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.7431
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0231 $54.2079
21+ $4.9420 $103.7820
32+ $4.7876 $153.2032
44+ $4.6332 $203.8608
56+ $4.4787 $250.8072
75+ $4.0154 $301.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess