EN
  • EN
  • DE

LP2989AIMM-5.0/NOPB

Part No LP2989AIMM-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 5V
Voltage Dropout (Maximum) 0.65V @ 500mA
Output Current 500mA
Operating Supply Current 175μA ~ 9mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1203132-LP2989AIMM-5.0/NOPB
Manufacturer Homepage www.ti.com
Family Name LP2989
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2989AIMM-5.0/NOPB CAD Model

Description

The LP2989AIMM-5.0/NOPB from Texas Instruments is a fixed-output, low-dropout (LDO) regulator designed to deliver up to 500 mA of continuous output current with a fixed voltage output of 5.0V. This high-performance LDO is ideal for applications requiring a low noise power supply with a low dropout voltage and excellent line and load regulation characteristics.

Encased in an 8-pin VSSOP (MSOP) package, the LP2989AIMM-5.0/NOPB is suitable for space-constrained applications. It is part of the LP2989 series, which is known for its high accuracy, low noise, and low quiescent current, making it a preferred choice for sensitive RF and analog circuitry.

Key Features:

  • Output Voltage: Precisely regulated 5.0V output, ideal for consistent power supply needs.
  • Output Current: Capable of delivering 500 mA of continuous current, suitable for a range of moderate power applications.
  • Low Dropout: A dropout voltage of typically just 500 mV at full load ensures efficient operation even when input voltage is close to the output voltage.
  • Low Noise: With an exceptionally low output noise of 30 µVRMS, this LDO is perfect for noise-sensitive applications.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5% at room temperature, and ±1% over the full operating temperature range.
  • Stable with Low ESR Capacitors: The device remains stable with ceramic output capacitors, offering flexibility in design.
  • Thermal Protection: Integrated thermal shutdown feature safeguards the device from overheating.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the device is free of lead and compliant with RoHS standards, ensuring environmental safety.

Applications:

The LP2989AIMM-5.0/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Devices
  • RF Modules
  • Analog and Digital Circuits
  • Battery-Powered Equipment
  • Microprocessor/ Microcontroller Power Supplies

With its robust feature set and high reliability, the LP2989AIMM-5.0/NOPB is an excellent choice for designers seeking a high-quality, stable power solution for their electronic devices.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5880 $51.7600
48+ $2.1235 $101.9280
73+ $2.0572 $150.1756
101+ $1.9908 $201.0708
130+ $1.9245 $250.1850
174+ $1.7254 $300.2196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess